RES 0.016 OHM 1% 1/10W 0603 Product overview: WSL0603R0160FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0160FEA can be used for catalog matching and distributor lookup.
16 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
16 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
16 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES .016ohm 0.1W 1% 0603 SMD
RES 0.016 OHM 1% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-WSL0603R0160FEA | WSLJ-.016TR-ND | WSL0603R0160FEA | WSL0603R0160FEA |
| Product Name | 0.016 OHM 10W Resistor | Chip Resistor - Surface Mount | RES .016 OHM 0.1W 1% 0603 SMD | Resistors - Chip Resistor - Surface Mount |
| Resistance Range | 0.0160 ohms | 0.0160 ohms | 0.0160 ohms | 0.0160 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | |||
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use |