Vishay Precision Group RES .015 OHM 0.1W 1% 0603 SMD WSL0603R0150FEA

Description
RES .015ohm 0.1W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .015ohm 0.1W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .015 OHM 0.1W 1% 0603 SMD - WSL0603R0150FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 0.1W 1% 0603 SMD
WSL0603R0150FEA
RES .015 OHM 0.1W 1% 0603 SMD WSL0603R0150FEA
RES .015ohm 0.1W 1% 0603 SMD

RES .015ohm 0.1W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLJ-.015TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.015TR-ND
Chip Resistor - Surface Mount WSLJ-.015TR-ND
15 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLJ-.015CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.015CT-ND
Chip Resistor - Surface Mount WSLJ-.015CT-ND
15 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLJ-.015DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.015DKR-ND
Chip Resistor - Surface Mount WSLJ-.015DKR-ND
15 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Wirewound Resistor, 0.01 Ohm, 100Mw, ±1%; Resistance Vishay - 67P3294 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.01 Ohm, 100Mw, ±1%; Resistance Vishay
67P3294
Wirewound Resistor, 0.01 Ohm, 100Mw, ±1%; Resistance Vishay 67P3294
WIREWOUND RESISTOR, 0.01 OHM, 100mW, ±1%; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.01 OHM, 100mW, ±1%; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.015Ohm, 1%, 0603, Full Reel; Resistance Vishay - 18X4670 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.015Ohm, 1%, 0603, Full Reel; Resistance Vishay
18X4670
Res, Metal Strip, 0.015Ohm, 1%, 0603, Full Reel; Resistance Vishay 18X4670
RES, METAL STRIP, 0.015OHM, 1%, 0603, FULL REEL; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.015OHM, 1%, 0603, FULL REEL; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSL0603R0150FEA WSLJ-.015TR-ND 67P3294 18X4670
Product Name RES .015 OHM 0.1W 1% 0603 SMD Chip Resistor - Surface Mount Wirewound Resistor, 0.01 Ohm, 100Mw, ±1%; Resistance Vishay Res, Metal Strip, 0.015Ohm, 1%, 0603, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTPR15JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details