Vishay Intertechnology, Inc. Current Sensing Resistors 1/10watt .01ohms 1% WSL0603R0100FEB

Description
Current Sensing Resistors 1/10watt .01ohms 1%
Request a Quote Datasheet
Description
Current Sensing Resistors 1/10watt .01ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Resistors 1/10watt .01ohms 1% - WSL0603R0100FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1/10watt .01ohms 1%
WSL0603R0100FEB
Current Sensing Resistors 1/10watt .01ohms 1% WSL0603R0100FEB
Current Sensing Resistors 1/10watt .01ohms 1%

Current Sensing Resistors 1/10watt .01ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL0603R0100FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0603R0100FEBTR-ND
Chip Resistor - Surface Mount 541-WSL0603R0100FEBTR-ND
10 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0603R0100FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0603R0100FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL0603R0100FEBDKR-ND
10 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0603R0100FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0603R0100FEBCT-ND
Chip Resistor - Surface Mount 541-WSL0603R0100FEBCT-ND
10 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Automotive SMD 0.01 Ohm 0.1W Resistor - 52-WSL0603R0100FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.01 Ohm 0.1W Resistor
52-WSL0603R0100FEB
Automotive SMD 0.01 Ohm 0.1W Resistor 52-WSL0603R0100FEB
Res Metal Strip 0603 0.01 Ohm 1% 0.1W(1/10W) ±75ppm/C SMD Automotive T/R Product overview: WSL0603R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0100FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 0603 0.01 Ohm 1% 0.1W(1/10W) ±75ppm/C SMD Automotive T/R Product overview: WSL0603R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0100FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL0603R0100FEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL0603R0100FEB
Resistors - Chip Resistor - Surface Mount WSL0603R0100FEB
RES 0.01 OHM 1% 1/10W 0603

RES 0.01 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSL0603R0100FEB 541-WSL0603R0100FEBTR-ND 52-WSL0603R0100FEB WSL0603R0100FEB
Product Name Current Sensing Resistors 1/10watt .01ohms 1% Chip Resistor - Surface Mount Automotive SMD 0.01 Ohm 0.1W Resistor Resistors - Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction MetalAlloy MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers