Vishay Precision Group RES .01 OHM 0.2W 1% 0603 SMD [temp: -40¦C ~ 85¦C] WSL0603R0100FEA18

Description
RES .01ohm 0.2W 1% 0603 SMD [temp: -40¦C ~ 85¦C]
Request a Quote Datasheet
Description
RES .01ohm 0.2W 1% 0603 SMD [temp: -40¦C ~ 85¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .01 OHM 0.2W 1% 0603 SMD [temp: -40¦C ~ 85¦C] - WSL0603R0100FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 0.2W 1% 0603 SMD [temp: -40¦C ~ 85¦C]
WSL0603R0100FEA18
RES .01 OHM 0.2W 1% 0603 SMD [temp: -40¦C ~ 85¦C] WSL0603R0100FEA18
RES .01ohm 0.2W 1% 0603 SMD [temp: -40¦C ~ 85¦C]

RES .01ohm 0.2W 1% 0603 SMD [temp: -40¦C ~ 85¦C]

Supplier's Site
SMD 0.2 W 0.01 ohm Resistor - 52-WSL0603R0100FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.2 W 0.01 ohm Resistor
52-WSL0603R0100FEA18
SMD 0.2 W 0.01 ohm Resistor 52-WSL0603R0100FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 0.2 W, 1 %, 75 ppm, 0.01 ohm, SURFACE MOUNT, 0603, CHIP, GREEN Product overview: WSL0603R0100FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 W, 0.01 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0100FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.2 W, 1 %, 75 ppm, 0.01 ohm, SURFACE MOUNT, 0603, CHIP, GREEN Product overview: WSL0603R0100FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.2 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 W, 0.01 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0100FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10017-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10017-1-ND
Chip Resistor - Surface Mount 541-10017-1-ND
10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10017-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10017-6-ND
Chip Resistor - Surface Mount 541-10017-6-ND
10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10017-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10017-2-ND
Chip Resistor - Surface Mount 541-10017-2-ND
10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, Metal Strip, 0.01Ohm, 1%, 0603, Full Reel; Resistance Vishay - 64W7814 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.01Ohm, 1%, 0603, Full Reel; Resistance Vishay
64W7814
Res, Metal Strip, 0.01Ohm, 1%, 0603, Full Reel; Resistance Vishay 64W7814
RES, METAL STRIP, 0.01OHM, 1%, 0603, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.01OHM, 1%, 0603, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.01Ohm, 1%, 0603; Resistance Vishay - 18X4669 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.01Ohm, 1%, 0603; Resistance Vishay
18X4669
Metal Strip Resistor, 0.01Ohm, 1%, 0603; Resistance Vishay 18X4669
METAL STRIP RESISTOR, 0.01OHM, 1%, 0603; Resistance:0.01ohm; Product Range:WSL High Power Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.01OHM, 1%, 0603; Resistance:0.01ohm; Product Range:WSL High Power Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSL0603R0100FEA18 52-WSL0603R0100FEA18 541-10017-1-ND 64W7814 18X4669
Product Name RES .01 OHM 0.2W 1% 0603 SMD [temp: -40¦C ~ 85¦C] SMD 0.2 W 0.01 ohm Resistor Chip Resistor - Surface Mount Res, Metal Strip, 0.01Ohm, 1%, 0603, Full Reel; Resistance Vishay Metal Strip Resistor, 0.01Ohm, 1%, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2000 watts 0.2000 watts 0.1000 watts 0.2000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details