Vishay Intertechnology, Inc. 0.1 W Resistor WSL0603R0100DEA

Description
Resistors, Current Sense, Pwr Rtg 0.1 W, 0.01 Ohms, 0.5% Tol, Lead-Free, Tape/Reel Product overview: WSL0603R0100DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0100DEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Resistors, Current Sense, Pwr Rtg 0.1 W, 0.01 Ohms, 0.5% Tol, Lead-Free, Tape/Reel Product overview: WSL0603R0100DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0100DEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 W Resistor - 52-WSL0603R0100DEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 W Resistor
52-WSL0603R0100DEA
0.1 W Resistor 52-WSL0603R0100DEA
Resistors, Current Sense, Pwr Rtg 0.1 W, 0.01 Ohms, 0.5% Tol, Lead-Free, Tape/Reel Product overview: WSL0603R0100DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0100DEA can be used for catalog matching and distributor lookup.

Resistors, Current Sense, Pwr Rtg 0.1 W, 0.01 Ohms, 0.5% Tol, Lead-Free, Tape/Reel Product overview: WSL0603R0100DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0100DEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL0603R0100DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0603R0100DEACT-ND
Chip Resistor - Surface Mount 541-WSL0603R0100DEACT-ND
10 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0603R0100DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0603R0100DEATR-ND
Chip Resistor - Surface Mount 541-WSL0603R0100DEATR-ND
10 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0603R0100DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0603R0100DEADKR-ND
Chip Resistor - Surface Mount 541-WSL0603R0100DEADKR-ND
10 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL0603R0100DEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0603R0100DEA
Chip Resistor - Surface Mount WSL0603R0100DEA
RES 0.01 OHM 0.5% 1/10W 0603

RES 0.01 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-WSL0603R0100DEA 541-WSL0603R0100DEACT-ND WSL0603R0100DEA
Product Name 0.1 W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 0.0100 ohms 0.0100 ohms 1.00E7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details