Vishay Intertechnology, Inc. Metal Strip ResistorSeries:WSL; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W... WSL-2512007<1

Description
Metal Strip ResistorSeries:WSL; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W...
Request a Quote
Description
Metal Strip ResistorSeries:WSL; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Strip ResistorSeries:WSL; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W... - WSL-2512007<1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Strip ResistorSeries:WSL; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W...
WSL-2512007<1
Metal Strip ResistorSeries:WSL; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W... WSL-2512007<1
Metal Strip ResistorSeries:WSL; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W...

Metal Strip ResistorSeries:WSL; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL-2512007<1
Product Name Metal Strip ResistorSeries:WSL; Resistance:0.007ohm; Resistance Tolerance:+/- 1 %; Power Rating:1W...
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details