Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1watt .047ohms 1% WSL-2512 .047 1 TR

Description
Current Sense Resistors - SMD 1watt .047ohms 1%
Request a Quote
Description
Current Sense Resistors - SMD 1watt .047ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1watt .047ohms 1% - WSL-2512 .047 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1watt .047ohms 1%
WSL-2512 .047 1 TR
Current Sense Resistors - SMD 1watt .047ohms 1% WSL-2512 .047 1 TR
Current Sense Resistors - SMD 1watt .047ohms 1%

Current Sense Resistors - SMD 1watt .047ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL-2512 .047 1 TR
Product Name Current Sense Resistors - SMD 1watt .047ohms 1%
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTEDR143FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details