Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount WSKW06121L000FEA

Description
Win Source Part Number: 1375177-WSKW06121L00 0FEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSKW0612 Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: Wide 1206 (3216 Metric), 0612 Supplier Device Package: 0612 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.059" L x 0.120" W (1.50mm x 3.05mm) Height - Seated (Max): 0.025" (0.64mm) ECCN: EAR99 Temperature Coefficient: ±150ppm/°C Resistance: 1 MOhms Power (Watts): 1W Composition: Metal Element Number of Terminations: 4
Request a Quote Datasheet
Description
Win Source Part Number: 1375177-WSKW06121L00 0FEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSKW0612 Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: Wide 1206 (3216 Metric), 0612 Supplier Device Package: 0612 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.059" L x 0.120" W (1.50mm x 3.05mm) Height - Seated (Max): 0.025" (0.64mm) ECCN: EAR99 Temperature Coefficient: ±150ppm/°C Resistance: 1 MOhms Power (Watts): 1W Composition: Metal Element Number of Terminations: 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1375177-WSKW06121L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375177-WSKW06121L000FEA
Resistors - Chip Resistor - Surface Mount 1375177-WSKW06121L000FEA
Win Source Part Number: 1375177-WSKW06121L00 0FEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSKW0612 Package: Tape & Reel Product Status: Active Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: Wide 1206 (3216 Metric), 0612 Supplier Device Package: 0612 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.059" L x 0.120" W (1.50mm x 3.05mm) Height - Seated (Max): 0.025" (0.64mm) ECCN: EAR99 Temperature Coefficient: ±150ppm/°C Resistance: 1 MOhms Power (Watts): 1W Composition: Metal Element Number of Terminations: 4

Win Source Part Number: 1375177-WSKW06121L000FEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSKW0612
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: Wide 1206 (3216 Metric), 0612
Supplier Device Package: 0612
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.059" L x 0.120" W (1.50mm x 3.05mm)
Height - Seated (Max): 0.025" (0.64mm)
ECCN: EAR99
Temperature Coefficient: ±150ppm/°C
Resistance: 1 MOhms
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 4

Buy Now Datasheet
4-terminal design allows for 1 % tolerance down to 0.0005 Ω; High power-to-footprint ratio Product overview: WSKW06121L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSKW06121L000FEA can be used for catalog matching and distributor lookup.

4-terminal design allows for 1 % tolerance down to 0.0005 Ω; High power-to-footprint ratio Product overview: WSKW06121L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSKW06121L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSKW06121L000FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSKW06121L000FEATR-ND
Chip Resistor - Surface Mount 541-WSKW06121L000FEATR-ND
1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSKW06121L000FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSKW06121L000FEACT-ND
Chip Resistor - Surface Mount 541-WSKW06121L000FEACT-ND
1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSKW06121L000FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSKW06121L000FEADKR-ND
Chip Resistor - Surface Mount 541-WSKW06121L000FEADKR-ND
1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 1375177-WSKW06121L000FEA 52-WSKW06121L000FEA 541-WSKW06121L000FEATR-ND
Product Name Resistors - Chip Resistor - Surface Mount Resistor Chip Resistor - Surface Mount
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details