Vishay Precision Group Res Metal Strip 2512 25m Ohm 1% 1W ¦35ppm/¦C SMD T/R WSK2512R0250FEA

Description
Res Metal Strip 2512 25m Ohm 1% 1W ¦35ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 25m Ohm 1% 1W ¦35ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 25m Ohm 1% 1W ¦35ppm/¦C SMD T/R - WSK2512R0250FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 25m Ohm 1% 1W ¦35ppm/¦C SMD T/R
WSK2512R0250FEA
Res Metal Strip 2512 25m Ohm 1% 1W ¦35ppm/¦C SMD T/R WSK2512R0250FEA
Res Metal Strip 2512 25m Ohm 1% 1W ¦35ppm/¦C SMD T/R

Res Metal Strip 2512 25m Ohm 1% 1W ¦35ppm/¦C SMD T/R

Supplier's Site
1W Resistor - 52-WSK2512R0250FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VISHAY - WSK2512R0250FEA - STROMMESSWIDERSTAND, 0R025, 1%, 1W, 2512 Product overview: WSK2512R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK2512R0250FEA can be used for catalog matching and distributor lookup.

VISHAY - WSK2512R0250FEA - STROMMESSWIDERSTAND, 0R025, 1%, 1W, 2512 Product overview: WSK2512R0250FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK2512R0250FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0250FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0250FEADKR-ND
Chip Resistor - Surface Mount 541-WSK2512R0250FEADKR-ND
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0250FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0250FEATR-ND
Chip Resistor - Surface Mount 541-WSK2512R0250FEATR-ND
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0250FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0250FEACT-ND
Chip Resistor - Surface Mount 541-WSK2512R0250FEACT-ND
25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

25 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor,2512,0.025 Ohm,1 W; Resistance Vishay - 98K2976 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor,2512,0.025 Ohm,1 W; Resistance Vishay
98K2976
Metal Strip Resistor,2512,0.025 Ohm,1 W; Resistance Vishay 98K2976
METAL STRIP RESISTOR,2512,0.025 OHM,1 W; Resistance:0.025ohm; Product Range:WSK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

METAL STRIP RESISTOR,2512,0.025 OHM,1 W; Resistance:0.025ohm; Product Range:WSK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSK2512R0250FEA 52-WSK2512R0250FEA 541-WSK2512R0250FEADKR-ND 98K2976
Product Name Res Metal Strip 2512 25m Ohm 1% 1W ¦35ppm/¦C SMD T/R 1W Resistor Chip Resistor - Surface Mount Metal Strip Resistor,2512,0.025 Ohm,1 W; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 35 ±ppm/°C 35 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details