Vishay Precision Group Res Metal Strip 2512 20m Ohm 1% 1W ¦35ppm/¦C SMD T/R WSK2512R0200FEA

Description
Res Metal Strip 2512 20m Ohm 1% 1W ¦35ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 20m Ohm 1% 1W ¦35ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 20m Ohm 1% 1W ¦35ppm/¦C SMD T/R - WSK2512R0200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 20m Ohm 1% 1W ¦35ppm/¦C SMD T/R
WSK2512R0200FEA
Res Metal Strip 2512 20m Ohm 1% 1W ¦35ppm/¦C SMD T/R WSK2512R0200FEA
Res Metal Strip 2512 20m Ohm 1% 1W ¦35ppm/¦C SMD T/R

Res Metal Strip 2512 20m Ohm 1% 1W ¦35ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSK2512R0200FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0200FEACT-ND
Chip Resistor - Surface Mount 541-WSK2512R0200FEACT-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0200FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0200FEATR-ND
Chip Resistor - Surface Mount 541-WSK2512R0200FEATR-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0200FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0200FEADKR-ND
Chip Resistor - Surface Mount 541-WSK2512R0200FEADKR-ND
20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

20 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.02 Ohm 1W Resistor - 52-WSK2512R0200FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.02 Ohm 1W Resistor
52-WSK2512R0200FEA
SMD 0.02 Ohm 1W Resistor 52-WSK2512R0200FEA
0.02 Ohm 1% 1W 2512 SMD Metal Strip Resistor Product overview: WSK2512R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK2512R0200FEA can be used for catalog matching and distributor lookup.

0.02 Ohm 1% 1W 2512 SMD Metal Strip Resistor Product overview: WSK2512R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.02 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK2512R0200FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Current Sense Resistors, Power Metal Strip, Aec-Q200 Wsk Series, 0.02 Ohm, 1 W, 1%, 140 Mv Rohs Compliant Vishay - 98K2975 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Power Metal Strip, Aec-Q200 Wsk Series, 0.02 Ohm, 1 W, 1%, 140 Mv Rohs Compliant Vishay
98K2975
Smd Current Sense Resistors, Power Metal Strip, Aec-Q200 Wsk Series, 0.02 Ohm, 1 W, 1%, 140 Mv Rohs Compliant Vishay 98K2975
SMD Current Sense Resistors, Power Metal Strip- , AEC-Q200 WSK Series, 0.02 ohm, 1 W, - 1%, 140 mV RoHS Compliant: Yes

SMD Current Sense Resistors, Power Metal Strip- , AEC-Q200 WSK Series, 0.02 ohm, 1 W, - 1%, 140 mV RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSK2512R0200FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSK2512R0200FEA
Chip Resistor - Surface Mount WSK2512R0200FEA
WSK-2512 .02 1% EA E3

WSK-2512 .02 1% EA E3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSK2512R0200FEA 541-WSK2512R0200FEACT-ND 52-WSK2512R0200FEA 98K2975 WSK2512R0200FEA
Product Name Res Metal Strip 2512 20m Ohm 1% 1W ¦35ppm/¦C SMD T/R Chip Resistor - Surface Mount SMD 0.02 Ohm 1W Resistor Smd Current Sense Resistors, Power Metal Strip, Aec-Q200 Wsk Series, 0.02 Ohm, 1 W, 1%, 140 Mv Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 35 ±ppm/°C 35 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176317-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details