Vishay Precision Group Res Metal Strip 2512 10m Ohm 1% 1W ¦35ppm/¦C SMD T/R WSK2512R0100FEA

Description
Res Metal Strip 2512 10m Ohm 1% 1W ¦35ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 10m Ohm 1% 1W ¦35ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 10m Ohm 1% 1W ¦35ppm/¦C SMD T/R - WSK2512R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 10m Ohm 1% 1W ¦35ppm/¦C SMD T/R
WSK2512R0100FEA
Res Metal Strip 2512 10m Ohm 1% 1W ¦35ppm/¦C SMD T/R WSK2512R0100FEA
Res Metal Strip 2512 10m Ohm 1% 1W ¦35ppm/¦C SMD T/R

Res Metal Strip 2512 10m Ohm 1% 1W ¦35ppm/¦C SMD T/R

Supplier's Site
SMD 1W Resistor - 52-WSK2512R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSK2512R0100FEA
SMD 1W Resistor 52-WSK2512R0100FEA
SMD Current Sense Resistor, 10mR, 1%, 1W, 2512 Product overview: WSK2512R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK2512R0100FEA can be used for catalog matching and distributor lookup.

SMD Current Sense Resistor, 10mR, 1%, 1W, 2512 Product overview: WSK2512R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK2512R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0100FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0100FEADKR-ND
Chip Resistor - Surface Mount 541-WSK2512R0100FEADKR-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0100FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0100FEATR-ND
Chip Resistor - Surface Mount 541-WSK2512R0100FEATR-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0100FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0100FEACT-ND
Chip Resistor - Surface Mount 541-WSK2512R0100FEACT-ND
10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

10 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Surface Mount Resistors - 6836350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836350P
Surface Mount Resistors 6836350P
Vishay WSK2512R0100FEA

Vishay WSK2512R0100FEA

Supplier's Site
Chip Resistor - Surface Mount - WSK2512R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSK2512R0100FEA
Chip Resistor - Surface Mount WSK2512R0100FEA
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet
Res, 0R01, 1W, 2512, Metal Strip; Resistance Vishay - 26Y1014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 1W, 2512, Metal Strip; Resistance Vishay
26Y1014
Res, 0R01, 1W, 2512, Metal Strip; Resistance Vishay 26Y1014
RES, 0R01, 1W, 2512, METAL STRIP; Resistance:0.01ohm; Product Range:WSK2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R01, 1W, 2512, METAL STRIP; Resistance:0.01ohm; Product Range:WSK2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 2512, 0.01 Ohm, 1 W; Resistance Vishay - 98K2973 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 2512, 0.01 Ohm, 1 W; Resistance Vishay
98K2973
Metal Strip Resistor, 2512, 0.01 Ohm, 1 W; Resistance Vishay 98K2973
METAL STRIP RESISTOR, 2512, 0.01 OHM, 1 W; Resistance:0.01ohm; Product Range:WSK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 2512, 0.01 OHM, 1 W; Resistance:0.01ohm; Product Range:WSK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSK2512R0100FEA 52-WSK2512R0100FEA 541-WSK2512R0100FEADKR-ND 6836350P WSK2512R0100FEA 26Y1014 98K2973
Product Name Res Metal Strip 2512 10m Ohm 1% 1W ¦35ppm/¦C SMD T/R SMD 1W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 0R01, 1W, 2512, Metal Strip; Resistance Vishay Metal Strip Resistor, 2512, 0.01 Ohm, 1 W; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 35 ±ppm/°C 35 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts 1 watts
Technology / Construction METAL STRIP MetalAlloy MetalAlloy; Metal Strip MetalAlloy MetalAlloy MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details