Current Sense Resistors - SMD .01ohms 1watt .5% Product overview: WSK2512R0100DTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK2512R0100DTA can be used for catalog matching and distributor lookup.
WSK-2512 .01 .5% R86
WSK-2512 .01 .5% R86
WSK-2512 .01 .5% R86
Res Metal Strip 2512 10m Ohm 0.5% 1W ¦35ppm/¦C SMD T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSK2512R0100DTA | 541-WSK2512R0100DTACT-ND | WSK2512R0100DTA |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount | Res Metal Strip 2512 10m Ohm 0.5% 1W ¦35ppm/¦C SMD T/R |
| Technology / Construction | Metal Element | MetalAlloy | |
| Resistance Range | 0.0100 ohms | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 35 ±ppm/°C | 35 ±ppm/°C | 35 ±ppm/°C |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -55 to 170 C (-67 to 338 F) |