Vishay Intertechnology, Inc. Res Metal Strip 2512 10m Ohm 0.5% 1W ¦35ppm/¦C SMD T/R WSK2512R0100DEA

Description
Res Metal Strip 2512 10m Ohm 0.5% 1W ¦35ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 2512 10m Ohm 0.5% 1W ¦35ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 2512 10m Ohm 0.5% 1W ¦35ppm/¦C SMD T/R - WSK2512R0100DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 10m Ohm 0.5% 1W ¦35ppm/¦C SMD T/R
WSK2512R0100DEA
Res Metal Strip 2512 10m Ohm 0.5% 1W ¦35ppm/¦C SMD T/R WSK2512R0100DEA
Res Metal Strip 2512 10m Ohm 0.5% 1W ¦35ppm/¦C SMD T/R

Res Metal Strip 2512 10m Ohm 0.5% 1W ¦35ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSK2512R0100DEA
1280623-WSK2512R0100DEA
Chip Resistor - Surface Mount - WSK2512R0100DEA 1280623-WSK2512R0100DEA
Manufacturer: Vishay Win Source Part Number: 1280623-WSK2512R0100 DEA Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1280623-WSK2512R0100DEA
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
WSK-2512 .01 .5% EA E3 Product overview: WSK2512R0100DEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK2512R0100DEA can be used for catalog matching and distributor lookup.

WSK-2512 .01 .5% EA E3 Product overview: WSK2512R0100DEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK2512R0100DEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0100DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0100DEADKR-ND
Chip Resistor - Surface Mount 541-WSK2512R0100DEADKR-ND
10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0100DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0100DEACT-ND
Chip Resistor - Surface Mount 541-WSK2512R0100DEACT-ND
10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0100DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0100DEATR-ND
Chip Resistor - Surface Mount 541-WSK2512R0100DEATR-ND
10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

10 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSK2512R0100DEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSK2512R0100DEA
Resistors - Chip Resistor - Surface Mount WSK2512R0100DEA
WSK-2512 .01 .5% EA E3

WSK-2512 .01 .5% EA E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSK2512R0100DEA 1280623-WSK2512R0100DEA 52-WSK2512R0100DEA 541-WSK2512R0100DEADKR-ND WSK2512R0100DEA
Product Name Res Metal Strip 2512 10m Ohm 0.5% 1W ¦35ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSK2512R0100DEA Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512 2512 (6432 Metric) 2512; 2512 2512; 2512 (6432 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 35 ±ppm/°C 35 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Technology / Construction Metal Element MetalAlloy MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details