Vishay Precision Group SMD 1W Resistor WSK25125L000FEA

Description
Metal Strip Resistor, 5mR, 1%, 1W, 2512 SMD Product overview: WSK25125L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25125L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Strip Resistor, 5mR, 1%, 1W, 2512 SMD Product overview: WSK25125L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25125L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-WSK25125L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSK25125L000FEA
SMD 1W Resistor 52-WSK25125L000FEA
Metal Strip Resistor, 5mR, 1%, 1W, 2512 SMD Product overview: WSK25125L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25125L000FEA can be used for catalog matching and distributor lookup.

Metal Strip Resistor, 5mR, 1%, 1W, 2512 SMD Product overview: WSK25125L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25125L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sensing Resistors .005 Ohm 1W 1% - WSK25125L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors .005 Ohm 1W 1%
WSK25125L000FEA
Current Sensing Resistors .005 Ohm 1W 1% WSK25125L000FEA
Current Sensing Resistors .005 Ohm 1W 1%

Current Sensing Resistors .005 Ohm 1W 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-WSK25125L000FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK25125L000FEADKR-ND
Chip Resistor - Surface Mount 541-WSK25125L000FEADKR-ND
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK25125L000FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK25125L000FEACT-ND
Chip Resistor - Surface Mount 541-WSK25125L000FEACT-ND
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK25125L000FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK25125L000FEATR-ND
Chip Resistor - Surface Mount 541-WSK25125L000FEATR-ND
5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1203766-WSK25125L000FEA
Resistors - Chip Resistor - Surface Mount 1203766-WSK25125L000FEA
Win Source Part Number: 1203766-WSK25125L000 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSK2512 Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.035" (0.89mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±35ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 4 Resistance: 5 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Alternative Parts (Cross-Reference): WSK25125L000FEA.; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-WSK25125L000FEAD KR,541-WSK25125L000F EACT,541-WSK25125L00 0FEATR

Win Source Part Number: 1203766-WSK25125L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSK2512
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±35ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 4
Resistance: 5 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Alternative Parts (Cross-Reference): WSK25125L000FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-WSK25125L000FEADKR,541-WSK25125L000FEACT,541-WSK25125L000FEATR

Buy Now Datasheet
Res, 0R005, 1W, 2512, Metal Strip; Resistance Vishay - 64M1029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 1W, 2512, Metal Strip; Resistance Vishay
64M1029
Res, 0R005, 1W, 2512, Metal Strip; Resistance Vishay 64M1029
RES, 0R005, 1W, 2512, METAL STRIP; Resistance:0.005ohm; Product Range:WSK2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RES, 0R005, 1W, 2512, METAL STRIP; Resistance:0.005ohm; Product Range:WSK2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 0.005 Ohm, 1W, 0.01, 2512; Resistance Vishay - 98K2972 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.005 Ohm, 1W, 0.01, 2512; Resistance Vishay
98K2972
Resistor, 0.005 Ohm, 1W, 0.01, 2512; Resistance Vishay 98K2972
RESISTOR, 0.005 OHM, 1W, 0.01, 2512; Resistance:0.005ohm; Product Range:WSK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

RESISTOR, 0.005 OHM, 1W, 0.01, 2512; Resistance:0.005ohm; Product Range:WSK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSK25125L000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSK25125L000FEA
Resistors - Chip Resistor - Surface Mount WSK25125L000FEA
WSK-2512 .005 1% EA E3

WSK-2512 .005 1% EA E3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSK25125L000FEA WSK25125L000FEA 541-WSK25125L000FEADKR-ND 1203766-WSK25125L000FEA 64M1029 WSK25125L000FEA
Product Name SMD 1W Resistor Current Sensing Resistors .005 Ohm 1W 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R005, 1W, 2512, Metal Strip; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction METAL STRIP MetalAlloy MetalAlloy MetalOxide
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.0700 volts
Operating AC Voltage 0.0700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD275JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details