Vishay Intertechnology, Inc. SMD Resistor WSK25124L000FTA

Description
Current Sense Resistors - SMD .004ohms 1watt 1% Product overview: WSK25124L000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25124L000FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .004ohms 1watt 1% Product overview: WSK25124L000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25124L000FTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Resistor - 52-WSK25124L000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD .004ohms 1watt 1% Product overview: WSK25124L000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25124L000FTA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD .004ohms 1watt 1% Product overview: WSK25124L000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25124L000FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSK25124L000FTA - 1104914-WSK25124L000FTA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSK25124L000FTA
1104914-WSK25124L000FTA
Chip Resistor - Surface Mount - WSK25124L000FTA 1104914-WSK25124L000FTA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104914-WSK25124L000 FTA Packaging: Tape & Reel Termination: SMD/SMT Length: 6.3 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Composition: Metal Strip Height: 635 µm Weight: 40.511469 mg Resistance: 4 mΩ Power Rating: 1 W Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6332 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Case Code (Imperial): 2512

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104914-WSK25124L000FTA
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 6.3 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Composition: Metal Strip
Height: 635 µm
Weight: 40.511469 mg
Resistance: 4 mΩ
Power Rating: 1 W
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6332
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Case Code (Imperial): 2512

Buy Now
Res Metal Strip 2512 4m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSK25124L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 4m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSK25124L000FTA
Res Metal Strip 2512 4m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSK25124L000FTA
Res Metal Strip 2512 4m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 4m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-WSK25124L000FTA 1104914-WSK25124L000FTA WSK25124L000FTA
Product Name SMD Resistor Chip Resistor - Surface Mount - WSK25124L000FTA Res Metal Strip 2512 4m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Technology / Construction Metal Element
Resistance Range 0.0040 ohms 0.0040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567467 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details