SMD Chip Resistor, 4 MOhm, ± 1%, 1 W, 2512 [6332 Metric], Metal Strip, Power Product overview: WSK25124L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4 MOhm, 1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4 MOhm, 1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25124L000FEA can be used for catalog matching and distributor lookup.
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element
4 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element
Res Metal Strip 2512 4m Ohm 1% 1W ¦75ppm/¦C SMD T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSK25124L000FEA | 541-WSK25124L000FEATR-ND | WSK25124L000FEA |
| Product Name | SMD 4 MOhm 1 W Resistor | Chip Resistor - Surface Mount | Res Metal Strip 2512 4m Ohm 1% 1W ¦75ppm/¦C SMD T/R |
| Resistance Range | 0.0040 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use |