Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSK25123L000FTA WSK25123L000FTA

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153404-WSK25123L000 FTA Packaging: Tape & Reel Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Composition: Metal Strip Resistance: 3 MΩ Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 170 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153404-WSK25123L000 FTA Packaging: Tape & Reel Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Composition: Metal Strip Resistance: 3 MΩ Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 170 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSK25123L000FTA - 1153404-WSK25123L000FTA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSK25123L000FTA
1153404-WSK25123L000FTA
Chip Resistor - Surface Mount - WSK25123L000FTA 1153404-WSK25123L000FTA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153404-WSK25123L000 FTA Packaging: Tape & Reel Contact Plating: Lead, Tin Tolerance: 1 % Temperature Coefficient: 75 ppm/°C Composition: Metal Strip Resistance: 3 MΩ Power Rating: 1 W Categories: Chip Resistor - Surface Mount Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Operating Temperature: 170 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153404-WSK25123L000FTA
Packaging: Tape & Reel
Contact Plating: Lead, Tin
Tolerance: 1 %
Temperature Coefficient: 75 ppm/°C
Composition: Metal Strip
Resistance: 3 MΩ
Power Rating: 1 W
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Operating Temperature: 170 °C

Buy Now
SMD 003 OHM 1W Resistor - 52-WSK25123L000FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 003 OHM 1W Resistor
52-WSK25123L000FTA
SMD 003 OHM 1W Resistor 52-WSK25123L000FTA
Current Sense Resistors - SMD .003 OHM 1% 1W 75PPM Product overview: WSK25123L000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 003 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 003 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25123L000FTA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD .003 OHM 1% 1W 75PPM Product overview: WSK25123L000FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 003 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 003 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25123L000FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 2512 3m Ohm 1% 1W ¦75ppm/¦C SMD T/R - WSK25123L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 2512 3m Ohm 1% 1W ¦75ppm/¦C SMD T/R
WSK25123L000FTA
Res Metal Strip 2512 3m Ohm 1% 1W ¦75ppm/¦C SMD T/R WSK25123L000FTA
Res Metal Strip 2512 3m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Res Metal Strip 2512 3m Ohm 1% 1W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1153404-WSK25123L000FTA 52-WSK25123L000FTA WSK25123L000FTA
Product Name Chip Resistor - Surface Mount - WSK25123L000FTA SMD 003 OHM 1W Resistor Res Metal Strip 2512 3m Ohm 1% 1W ¦75ppm/¦C SMD T/R
Resistance Range 3.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers