Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSK25122L500FEA WSK25122L500FEA

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984904-WSK25122L500F EA Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 250 ppm/°C Composition: Metal Strip Weight: 40.511469 mg Resistance: 2.5 mΩ Power Rating: 1 W Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6332 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C RoHS: Compliant Min Operating Temperature: -65 °C Case Code (Imperial): 2512
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984904-WSK25122L500F EA Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 250 ppm/°C Composition: Metal Strip Weight: 40.511469 mg Resistance: 2.5 mΩ Power Rating: 1 W Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6332 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C RoHS: Compliant Min Operating Temperature: -65 °C Case Code (Imperial): 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSK25122L500FEA - 984904-WSK25122L500FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSK25122L500FEA
984904-WSK25122L500FEA
Chip Resistor - Surface Mount - WSK25122L500FEA 984904-WSK25122L500FEA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984904-WSK25122L500F EA Termination: SMD/SMT Length: 6.3 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 250 ppm/°C Composition: Metal Strip Weight: 40.511469 mg Resistance: 2.5 mΩ Power Rating: 1 W Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 6332 Case / Package: 2512 Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C RoHS: Compliant Min Operating Temperature: -65 °C Case Code (Imperial): 2512

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984904-WSK25122L500FEA
Termination: SMD/SMT
Length: 6.3 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 250 ppm/°C
Composition: Metal Strip
Weight: 40.511469 mg
Resistance: 2.5 mΩ
Power Rating: 1 W
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6332
Case / Package: 2512
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Case Code (Imperial): 2512

Buy Now
SMD 0025Ohm Resistor - 52-WSK25122L500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0025Ohm Resistor
52-WSK25122L500FEA
SMD 0025Ohm Resistor 52-WSK25122L500FEA
Current Sense Resistors - SMD 1WATT .0025Ohm 1% Product overview: WSK25122L500FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0025Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0025Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25122L500FEA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1WATT .0025Ohm 1% Product overview: WSK25122L500FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0025Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0025Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25122L500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 984904-WSK25122L500FEA 52-WSK25122L500FEA
Product Name Chip Resistor - Surface Mount - WSK25122L500FEA SMD 0025Ohm Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0025 ohms 0.0025 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details