Res Metal Strip 2512 2m Ohm 1% 1W ¦250ppm/¦C SMD T/R
Manufacturer: Vishay
Win Source Part Number: 842529-WSK25122L000F
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
2mR 1% 1W Metal Strip Current Sense Resistor, 2512 SMD Product overview: WSK25122L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25122L000FEA can be used for catalog matching and distributor lookup.
2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element
2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element
2 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element
WSK-2512 .002 1% EA E3
SMD Current Sense Resistors, Power Metal Strip- , AEC-Q200 WSK Series, 0.002 ohm, 1 W, - 1%, 40 mV RoHS Compliant: Yes
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSK25122L000FEA | 842529-WSK25122L000FEA | 52-WSK25122L000FEA | 541-WSK25122L000FEATR-ND | WSK25122L000FEA | 98K2971 |
| Product Name | Res Metal Strip 2512 2m Ohm 1% 1W ¦250ppm/¦C SMD T/R | Chip Resistor - Surface Mount - WSK25122L000FEA | SMD 1W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Smd Current Sense Resistors, Power Metal Strip, Aec-Q200 Wsk Series, 0.002 Ohm, 1 W, 1%, 40 Mv Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 | 2512; 2512 (6432 Metric) | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C | ||||
| Power Rating | 1 watts | 1 watts | 1 watts | |||
| Technology / Construction | METAL STRIP | MetalAlloy | MetalOxide |