Vishay Precision Group WSK25121L000FEA WSK25121L000FEA

Description
WSK25121L000FEA
Request a Quote Datasheet
Description
WSK25121L000FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WSK25121L000FEA - WSK25121L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
WSK25121L000FEA
WSK25121L000FEA
WSK25121L000FEA WSK25121L000FEA
WSK25121L000FEA

WSK25121L000FEA

Supplier's Site
Chip Resistor - Surface Mount - WSK25121L000FEA - 1118047-WSK25121L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSK25121L000FEA
1118047-WSK25121L000FEA
Chip Resistor - Surface Mount - WSK25121L000FEA 1118047-WSK25121L000FEA
Manufacturer: Vishay Win Source Part Number: 1118047-WSK25121L000 FEA Packaging: Reel - TR Features: Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.035" (0.89mm) Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Power (Watts): 1W Resistance (Ohms): 0.001 Composition: Metal Element Number of Terminations: 4 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 170°C Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1118047-WSK25121L000FEA
Packaging: Reel - TR
Features: Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.035" (0.89mm)
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 1W
Resistance (Ohms): 0.001
Composition: Metal Element
Number of Terminations: 4
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 170°C
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10300-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10300-2-ND
Chip Resistor - Surface Mount 541-10300-2-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10300-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10300-1-ND
Chip Resistor - Surface Mount 541-10300-1-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10300-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10300-6-ND
Chip Resistor - Surface Mount 541-10300-6-ND
1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

1 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 001Ohm Resistor - 52-WSK25121L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 001Ohm Resistor
52-WSK25121L000FEA
SMD 001Ohm Resistor 52-WSK25121L000FEA
Current Sense Resistors - SMD 1watt .001Ohm 1% Product overview: WSK25121L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 001Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 001Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25121L000FEA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1watt .001Ohm 1% Product overview: WSK25121L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 001Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 001Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25121L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 0.001 Ohm, 1W, ±1%; Resistance Vishay - 98K2970 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0.001 Ohm, 1W, ±1%; Resistance Vishay
98K2970
Resistor, 0.001 Ohm, 1W, ±1%; Resistance Vishay 98K2970
RESISTOR, 0.001 OHM, 1W, ±1%; Resistance:0.001ohm; Product Range:WSK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 250ppm/°C RoHS Compliant: Yes

RESISTOR, 0.001 OHM, 1W, ±1%; Resistance:0.001ohm; Product Range:WSK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Film; Temperature Coefficient:± 250ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSK25121L000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSK25121L000FEA
Resistors - Chip Resistor - Surface Mount WSK25121L000FEA
RES 0.001 OHM 1% 1W 2512

RES 0.001 OHM 1% 1W 2512

Supplier's Site
Chip Resistor - Surface Mount - WSK25121L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSK25121L000FEA
Chip Resistor - Surface Mount WSK25121L000FEA
RES 0.001 OHM 1% 1W 2512

RES 0.001 OHM 1% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSK25121L000FEA 1118047-WSK25121L000FEA 541-10300-2-ND 52-WSK25121L000FEA 98K2970 WSK25121L000FEA WSK25121L000FEA
Product Name WSK25121L000FEA Chip Resistor - Surface Mount - WSK25121L000FEA Chip Resistor - Surface Mount SMD 001Ohm Resistor Resistor, 0.001 Ohm, 1W, ±1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 2512 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C 250 ±ppm/°C 250 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details