Vishay Precision Group Chip Resistor - Surface Mount WSK1206R0400FEA18

Description
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2752-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2752-1-ND
Chip Resistor - Surface Mount 541-2752-1-ND
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2752-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2752-6-ND
Chip Resistor - Surface Mount 541-2752-6-ND
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2752-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2752-2-ND
Chip Resistor - Surface Mount 541-2752-2-ND
40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R04, 0.5W, 1206, Metal Strip; Resistance Vishay - 08AJ1726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 0.5W, 1206, Metal Strip; Resistance Vishay
08AJ1726
Res, 0R04, 0.5W, 1206, Metal Strip; Resistance Vishay 08AJ1726
RES, 0R04, 0.5W, 1206, METAL STRIP; Resistance:0.04ohm; Product Range:WSK1206-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

RES, 0R04, 0.5W, 1206, METAL STRIP; Resistance:0.04ohm; Product Range:WSK1206-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R04, 0.5W, 1206, Metal Strip; Resistance Vishay - 08AJ1727 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R04, 0.5W, 1206, Metal Strip; Resistance Vishay
08AJ1727
Res, 0R04, 0.5W, 1206, Metal Strip; Resistance Vishay 08AJ1727
RES, 0R04, 0.5W, 1206, METAL STRIP; Resistance:0.04ohm; Product Range:WSK1206-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

RES, 0R04, 0.5W, 1206, METAL STRIP; Resistance:0.04ohm; Product Range:WSK1206-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2752-1-ND 08AJ1726
Product Name Chip Resistor - Surface Mount Res, 0R04, 0.5W, 1206, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers