Vishay Precision Group 0.0005 OHM Resistor WSK0612L5000FEA

Description
RES CURR SENSE 0.0005 OHM 1% E3 Product overview: WSK0612L5000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0005 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0005 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK0612L5000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CURR SENSE 0.0005 OHM 1% E3 Product overview: WSK0612L5000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0005 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0005 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK0612L5000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0005 OHM Resistor - 52-WSK0612L5000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0005 OHM Resistor
52-WSK0612L5000FEA
0.0005 OHM Resistor 52-WSK0612L5000FEA
RES CURR SENSE 0.0005 OHM 1% E3 Product overview: WSK0612L5000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0005 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0005 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK0612L5000FEA can be used for catalog matching and distributor lookup.

RES CURR SENSE 0.0005 OHM 1% E3 Product overview: WSK0612L5000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0005 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0005 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK0612L5000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSK0612L5000FEA - 852568-WSK0612L5000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSK0612L5000FEA
852568-WSK0612L5000FEA
Chip Resistor - Surface Mount - WSK0612L5000FEA 852568-WSK0612L5000FEA
Manufacturer: Vishay Win Source Part Number: 852568-WSK0612L5000F EA Series: WSK Features: 500 µOhms Chip Resistor Package: Reel - TR Part Status: Obsolete Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-WSK0612L5000FEAD KR, 541-WSK0612L5000FEAT R, 541-WSK0612L5000FEAC T

Manufacturer: Vishay
Win Source Part Number: 852568-WSK0612L5000FEA
Series: WSK
Features: 500 µOhms Chip Resistor
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-WSK0612L5000FEADKR, 541-WSK0612L5000FEATR, 541-WSK0612L5000FEACT

Buy Now Datasheet
Current Sense Resistors - SMD 0.0005ohms 1% Learn More - WSK0612L5000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.0005ohms 1% Learn More
WSK0612L5000FEA
Current Sense Resistors - SMD 0.0005ohms 1% Learn More WSK0612L5000FEA
Current Sense Resistors - SMD 0.0005ohms 1% Learn More

Current Sense Resistors - SMD 0.0005ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSK0612L5000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSK0612L5000FEA
Chip Resistor - Surface Mount WSK0612L5000FEA
RES CURR SENSE 0.0005 OHM 1% E3

RES CURR SENSE 0.0005 OHM 1% E3

Supplier's Site Datasheet
Res, 0R0005, 1W, 0612, Metal Strip; Resistance Vishay - 08AJ1720 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0005, 1W, 0612, Metal Strip; Resistance Vishay
08AJ1720
Res, 0R0005, 1W, 0612, Metal Strip; Resistance Vishay 08AJ1720
RES, 0R0005, 1W, 0612, METAL STRIP; Resistance:500µohm; Product Range:WSK0612 Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm

RES, 0R0005, 1W, 0612, METAL STRIP; Resistance:500µohm; Product Range:WSK0612 Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm

Supplier's Site Datasheet
Res, 0R0005, 1W, 0612, Metal Strip; Resistance Vishay - 08AJ1721 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0005, 1W, 0612, Metal Strip; Resistance Vishay
08AJ1721
Res, 0R0005, 1W, 0612, Metal Strip; Resistance Vishay 08AJ1721
RES, 0R0005, 1W, 0612, METAL STRIP; Resistance:500µohm; Product Range:WSK0612 Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm

RES, 0R0005, 1W, 0612, METAL STRIP; Resistance:500µohm; Product Range:WSK0612 Series; Resistor Case / Package:0612 [1632 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-WSK0612L5000FEA 852568-WSK0612L5000FEA WSK0612L5000FEA WSK0612L5000FEA 08AJ1720
Product Name 0.0005 OHM Resistor Chip Resistor - Surface Mount - WSK0612L5000FEA Current Sense Resistors - SMD 0.0005ohms 1% Learn More Chip Resistor - Surface Mount Res, 0R0005, 1W, 0612, Metal Strip; Resistance Vishay
Mounting / Packaging Wide 1206 (3216 Metric), 0612 Surface Mount Technology (SMT / SMD) 0612 [1632 Metric]
Resistance Range 5.00E-4 ohms 5.00E-4 ohms 5.00E-4 ohms 5.00E-4 ohms
Temperature Coefficient 0.0 ±ppm/°C 0.0 ±ppm/°C
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details