RES CURR SENSE 0.004 OHM 1% E3 Product overview: WSK06124L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.004 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.004 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06124L000FEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 903371-WSK06124L000F
Series: WSK
Operating Temperature Range: -65°C ~ 170°C
Features: 4 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Metal Element
Package: Wide 1206 (3216 Metric), 0612
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 0612
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-WSK06124L000FEAT
Current Sense Resistors - SMD 0.004ohms 1% Learn More
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSK06124L000FEA | 903371-WSK06124L000FEA | WSK06124L000FEA |
| Product Name | 0.004 OHM Resistor | Chip Resistor - Surface Mount - WSK06124L000FEA | Current Sense Resistors - SMD 0.004ohms 1% Learn More |
| Mounting / Packaging | Wide 1206 (3216 Metric), 0612 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 0.0040 ohms | 0.0040 ohms | |
| Temperature Coefficient | 0.0 ±ppm/°C | ||
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |