Vishay Intertechnology, Inc. 0.003 OHM Resistor WSK06123L000FEC

Description
RES CURR SENSE 0.003 OHM 1% E3 Product overview: WSK06123L000FEC from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06123L000FEC can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES CURR SENSE 0.003 OHM 1% E3 Product overview: WSK06123L000FEC from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06123L000FEC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.003 OHM Resistor - 52-WSK06123L000FEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.003 OHM Resistor
52-WSK06123L000FEC
0.003 OHM Resistor 52-WSK06123L000FEC
RES CURR SENSE 0.003 OHM 1% E3 Product overview: WSK06123L000FEC from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06123L000FEC can be used for catalog matching and distributor lookup.

RES CURR SENSE 0.003 OHM 1% E3 Product overview: WSK06123L000FEC from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06123L000FEC can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1115162-WSK06123L000FEC
Resistors - Chip Resistor - Surface Mount 1115162-WSK06123L000FEC
Win Source Part Number: 1115162-WSK06123L000 FEC Category: Resistors>Chip Resistor - Surface Mount Series: WSK Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: 0/ -150ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 4 Resistance: 3 mOhms Package / Case: Wide 1206 (3216 Metric), 0612 Supplier Device Package: 0612 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.059" L x 0.120" W (1.50mm x 3.05mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-WSK06123L000FECT R Product Status: Obsolete

Win Source Part Number: 1115162-WSK06123L000FEC
Category: Resistors>Chip Resistor - Surface Mount
Series: WSK
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: 0/ -150ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 4
Resistance: 3 mOhms
Package / Case: Wide 1206 (3216 Metric), 0612
Supplier Device Package: 0612
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.059" L x 0.120" W (1.50mm x 3.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-WSK06123L000FECTR
Product Status: Obsolete

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-WSK06123L000FEC 1115162-WSK06123L000FEC
Product Name 0.003 OHM Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Wide 1206 (3216 Metric), 0612
Resistance Range 0.0030 ohms 0.0030 ohms
Temperature Coefficient 0.0 ±ppm/°C 0.0 to -150 ±ppm/°C
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers