3 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 0.003ohms 1% Learn More
RES CURR SENSE 0.003 OHM 1% E3 Product overview: WSK06123L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.003 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.003 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06123L000FEA can be used for catalog matching and distributor lookup.
RES CURR SENSE 0.003 OHM 1% E3
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-WSK06123L000FEATR-ND | WSK06123L000FEA | 52-WSK06123L000FEA | WSK06123L000FEA |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD 0.003ohms 1% Learn More | 0.003 OHM Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | MetalAlloy | ||
| Mounting / Packaging | 1206; Wide 1206 | Surface Mount Technology (SMT / SMD) | Wide 1206 (3216 Metric), 0612 | |
| Resistance Range | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms | 0.0030 ohms |