Vishay Precision Group SMD 1W Resistor WSK06121L000FEA

Description
0612 1mΩ 1% 1W Metal Strip SMD Resistor Product overview: WSK06121L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06121L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0612 1mΩ 1% 1W Metal Strip SMD Resistor Product overview: WSK06121L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06121L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-WSK06121L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSK06121L000FEA
SMD 1W Resistor 52-WSK06121L000FEA
0612 1mΩ 1% 1W Metal Strip SMD Resistor Product overview: WSK06121L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06121L000FEA can be used for catalog matching and distributor lookup.

0612 1mΩ 1% 1W Metal Strip SMD Resistor Product overview: WSK06121L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06121L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSK06121L000FEA
842527-WSK06121L000FEA
Chip Resistor - Surface Mount - WSK06121L000FEA 842527-WSK06121L000FEA
Manufacturer: Vishay Win Source Part Number: 842527-WSK06121L000F EA Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 842527-WSK06121L000FEA
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now
Current Sense Resistors - SMD 0.001ohms 1% Learn More - WSK06121L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.001ohms 1% Learn More
WSK06121L000FEA
Current Sense Resistors - SMD 0.001ohms 1% Learn More WSK06121L000FEA
Current Sense Resistors - SMD 0.001ohms 1% Learn More

Current Sense Resistors - SMD 0.001ohms 1% Learn More

Supplier's Site
Power Metal Strip® Resistors, High Power, Surface Mount, 4-Terminal - 866-WSK06121L000FEA - Utmel Electronic Limited
Hong Kong, China
Power Metal Strip® Resistors, High Power, Surface Mount, 4-Terminal
866-WSK06121L000FEA
Power Metal Strip® Resistors, High Power, Surface Mount, 4-Terminal 866-WSK06121L000FEA
Power Metal Strip® Resistors, High Power, Surface Mount, 4-Terminal

Power Metal Strip® Resistors, High Power, Surface Mount, 4-Terminal

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSK06121L000FEA 842527-WSK06121L000FEA WSK06121L000FEA 866-WSK06121L000FEA
Product Name SMD 1W Resistor Chip Resistor - Surface Mount - WSK06121L000FEA Current Sense Resistors - SMD 0.001ohms 1% Learn More Power Metal Strip® Resistors, High Power, Surface Mount, 4-Terminal
Technology / Construction Metal Strip Metal Strip
Tolerance 1 +/- % 1 +/- % 1 +/- %
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2105118 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details