100 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Resistance:0.1ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:7.1mm RoHS Compliant: Yes
Resistance:0.1ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
CURRENT SENSE RES, 0R1, 1%, 10 W, 2818; Resistance:0.1ohm; Product Range:WSHP2818 Series; Resistor Case Style:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
RES 100M OHM 1% 10W 2818
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-WSHP2818R1000FEBDKR-ND | 13AC0987 | 12AC2892 | WSHP2818R1000FEB |
| Product Name | Chip Resistor - Surface Mount | Resistance Vishay | Current Sense Res, 0R1, 1%, 10 W, 2818; Resistance Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | Nonstandard | 2818 [7146 Metric] | 2818 [7146 Metric] | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 1.00E8 ohms |