WSHP2818 .06 1% EA E3
WSHP2818 .06 1% EA E3
WSHP2818 .06 1% EA E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-WSHP2818R0600FEADKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Nonstandard |
| Tolerance | 1 +/- % |