Vishay Precision Group Chip Resistor - Surface Mount WSHP2818R0500FEB

Description
50 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSHP2818R0500FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHP2818R0500FEBDKR-ND
Chip Resistor - Surface Mount 541-WSHP2818R0500FEBDKR-ND
50 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHP2818R0500FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHP2818R0500FEBTR-ND
Chip Resistor - Surface Mount 541-WSHP2818R0500FEBTR-ND
50 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHP2818R0500FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHP2818R0500FEBCT-ND
Chip Resistor - Surface Mount 541-WSHP2818R0500FEBCT-ND
50 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistance Vishay - 08AC0587 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
08AC0587
Resistance Vishay 08AC0587
Resistance:0.05ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Resistance:0.05ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistance Vishay - 13AC0986 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
13AC0986
Resistance Vishay 13AC0986
Resistance:0.05ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Resistance:0.05ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R05, 1%, 10 W, 2818; Resistance Vishay - 12AC2890 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 10 W, 2818; Resistance Vishay
12AC2890
Current Sense Res, 0R05, 1%, 10 W, 2818; Resistance Vishay 12AC2890
CURRENT SENSE RES, 0R05, 1%, 10 W, 2818; Resistance:0.05ohm; Product Range:WSHP2818 Series; Resistor Case Style:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 10 W, 2818; Resistance:0.05ohm; Product Range:WSHP2818 Series; Resistor Case Style:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R05, 1%, 10 W, 2818; Resistance Vishay - 12AC2889 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 10 W, 2818; Resistance Vishay
12AC2889
Current Sense Res, 0R05, 1%, 10 W, 2818; Resistance Vishay 12AC2889
CURRENT SENSE RES, 0R05, 1%, 10 W, 2818; Resistance:0.05ohm; Product Range:WSHP2818 Series; Resistor Case Style:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 10 W, 2818; Resistance:0.05ohm; Product Range:WSHP2818 Series; Resistor Case Style:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-WSHP2818R0500FEBDKR-ND 08AC0587 13AC0986 12AC2890
Product Name Chip Resistor - Surface Mount Resistance Vishay Resistance Vishay Current Sense Res, 0R05, 1%, 10 W, 2818; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard 2818 [7146 Metric] 2818 [7146 Metric] 2818 [7146 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details