Vishay Precision Group Resistance Vishay WSHP2818R0250FEB

Description
Resistance:0.025ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:7.1mm RoHS Compliant: Yes
Datasheet
Description
Resistance:0.025ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:7.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 13AC0983 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
13AC0983
Resistance Vishay 13AC0983
Resistance:0.025ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:7.1mm RoHS Compliant: Yes

Resistance:0.025ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site
Resistance Vishay - 08AC0512 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
08AC0512
Resistance Vishay 08AC0512
Resistance:0.025ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:7.1mm RoHS Compliant: Yes

Resistance:0.025ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R025, 1%, 10 W, 2818; Resistance Vishay - 12AC2883 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R025, 1%, 10 W, 2818; Resistance Vishay
12AC2883
Current Sense Res, 0R025, 1%, 10 W, 2818; Resistance Vishay 12AC2883
CURRENT SENSE RES, 0R025, 1%, 10 W, 2818; Resistance:0.025ohm; Product Range:WSHP2818 Series; Resistor Case Style:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R025, 1%, 10 W, 2818; Resistance:0.025ohm; Product Range:WSHP2818 Series; Resistor Case Style:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AC0983 12AC2883
Product Name Resistance Vishay Current Sense Res, 0R025, 1%, 10 W, 2818; Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2818 [7146 Metric] 2818 [7146 Metric]
Resistance Range 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details