Vishay Precision Group Resistance Vishay WSHP28184L000FEB

Description
Resistance:0.004ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 200ppm/°C; Product Length:7.1mm RoHS Compliant: Yes
Description
Resistance:0.004ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 200ppm/°C; Product Length:7.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 08AC0749 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
08AC0749
Resistance Vishay 08AC0749
Resistance:0.004ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 200ppm/°C; Product Length:7.1mm RoHS Compliant: Yes

Resistance:0.004ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 200ppm/°C; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site
Resistance Vishay - 13AC0990 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
13AC0990
Resistance Vishay 13AC0990
Resistance:0.004ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 200ppm/°C; Product Length:7.1mm RoHS Compliant: Yes

Resistance:0.004ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 200ppm/°C; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AC0749
Product Name Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2818 [7146 Metric]
Resistance Range 0.0040 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756331 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers