Vishay Precision Group Resistance Vishay WSHP28181L000FEB

Description
Resistance:0.001ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 200ppm/°C; Product Length:7.1mm RoHS Compliant: Yes
Datasheet
Description
Resistance:0.001ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 200ppm/°C; Product Length:7.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 13AC0988 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
13AC0988
Resistance Vishay 13AC0988
Resistance:0.001ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 200ppm/°C; Product Length:7.1mm RoHS Compliant: Yes

Resistance:0.001ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 200ppm/°C; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R001, 1%, 10 W, 2818; Resistance Vishay - 12AC2894 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R001, 1%, 10 W, 2818; Resistance Vishay
12AC2894
Current Sense Res, 0R001, 1%, 10 W, 2818; Resistance Vishay 12AC2894
CURRENT SENSE RES, 0R001, 1%, 10 W, 2818; Resistance:0.001ohm; Product Range:WSHP2818 Series; Resistor Case Style:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R001, 1%, 10 W, 2818; Resistance:0.001ohm; Product Range:WSHP2818 Series; Resistor Case Style:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 08AC0740 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
08AC0740
Resistance Vishay 08AC0740
Resistance:0.001ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Resistance:0.001ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; Temperature Coefficient:± 200ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13AC0988 12AC2894 08AC0740
Product Name Resistance Vishay Current Sense Res, 0R001, 1%, 10 W, 2818; Resistance Vishay Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2818 [7146 Metric] 2818 [7146 Metric] 2818 [7146 Metric]
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - A103274TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details