Vishay Precision Group Surface Mount Resistors WSHM2818R1000FEB

Description
Vishay WSHM2818R1000FEB
Request a Quote Datasheet
Description
Vishay WSHM2818R1000FEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8702549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702549
Surface Mount Resistors 8702549
Vishay WSHM2818R1000FEB

Vishay WSHM2818R1000FEB

Supplier's Site
Surface Mount Resistors - 8702549P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702549P
Surface Mount Resistors 8702549P
Vishay WSHM2818R1000FEB

Vishay WSHM2818R1000FEB

Supplier's Site
Surface Mount Resistors - 1733721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1733721
Surface Mount Resistors 1733721
Vishay WSHM2818R1000FEB

Vishay WSHM2818R1000FEB

Supplier's Site
Chip Resistor - Surface Mount - 541-WSHM2818R1000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R1000FEBTR-ND
Chip Resistor - Surface Mount 541-WSHM2818R1000FEBTR-ND
100 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM2818R1000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R1000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSHM2818R1000FEBDKR-ND
100 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM2818R1000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R1000FEBCT-ND
Chip Resistor - Surface Mount 541-WSHM2818R1000FEBCT-ND
100 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Fixed Resistor, Product overview: WSHM2818R1000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R1000FEB can be used for catalog matching and distributor lookup.

Fixed Resistor, Product overview: WSHM2818R1000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R1000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Current Sense Resistors, Wshm2818 Series, 0.1 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay - 41Y2449 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Wshm2818 Series, 0.1 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay
41Y2449
Smd Current Sense Resistors, Wshm2818 Series, 0.1 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay 41Y2449
SMD Current Sense Resistors, WSHM2818 Series, 0.1 ohm, 7 W, 1%, 2818 [7146 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, WSHM2818 Series, 0.1 ohm, 7 W, 1%, 2818 [7146 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8702549 8702549P 541-WSHM2818R1000FEBTR-ND 52-WSHM2818R1000FEB 41Y2449
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistor Smd Current Sense Resistors, Wshm2818 Series, 0.1 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay
Technology / Construction Nicr alloy MetalAlloy; NiCr Alloy MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2818 Surface Mount Technology (SMT / SMD); 2818 Nonstandard
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.1000 ohms 0.1000 ohms
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details