Vishay Precision Group SMD 0.1 Ohm 7W Resistor WSHM2818R1000FEA

Description
0.1 Ohm 7W 1% SMD Metal Strip Resistor 2818 Product overview: WSHM2818R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R1000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.1 Ohm 7W 1% SMD Metal Strip Resistor 2818 Product overview: WSHM2818R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R1000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1 Ohm 7W Resistor - 52-WSHM2818R1000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1 Ohm 7W Resistor
52-WSHM2818R1000FEA
SMD 0.1 Ohm 7W Resistor 52-WSHM2818R1000FEA
0.1 Ohm 7W 1% SMD Metal Strip Resistor 2818 Product overview: WSHM2818R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R1000FEA can be used for catalog matching and distributor lookup.

0.1 Ohm 7W 1% SMD Metal Strip Resistor 2818 Product overview: WSHM2818R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R1000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1104908-WSHM2818R1000FEA
Resistors - Chip Resistor - Surface Mount 1104908-WSHM2818R1000FEA
Win Source Part Number: 1104908-WSHM2818R100 0FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSHM2818 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.069" (1.75mm) Standard Package: 3,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 7W Composition: Metal Element Number of Terminations: 2 Resistance: 100 mOhms Package / Case: Nonstandard Supplier Device Package: 2818 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) Alternative Parts (Cross-Reference): WSHM2818R1000FEAWSHM 2818R1000FEA.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2638-1,541-2638- 2,541-2638-6

Win Source Part Number: 1104908-WSHM2818R1000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSHM2818
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.069" (1.75mm)
Standard Package: 3,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 7W
Composition: Metal Element
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: Nonstandard
Supplier Device Package: 2818
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm)
Alternative Parts (Cross-Reference): WSHM2818R1000FEAWSHM2818R1000FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2638-1,541-2638-2,541-2638-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2638-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2638-1-ND
Chip Resistor - Surface Mount 541-2638-1-ND
100 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2638-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2638-2-ND
Chip Resistor - Surface Mount 541-2638-2-ND
100 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2638-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2638-6-ND
Chip Resistor - Surface Mount 541-2638-6-ND
100 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R1, 7W, 2818, Metal Strip; Resistance Vishay - 53Y0298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 7W, 2818, Metal Strip; Resistance Vishay
53Y0298
Res, 0R1, 7W, 2818, Metal Strip; Resistance Vishay 53Y0298
RES, 0R1, 7W, 2818, METAL STRIP; Resistance:0.1ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R1, 7W, 2818, METAL STRIP; Resistance:0.1ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 7W, 2818, Metal Strip; Resistance Vishay - 53Y0293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 7W, 2818, Metal Strip; Resistance Vishay
53Y0293
Res, 0R1, 7W, 2818, Metal Strip; Resistance Vishay 53Y0293
RES, 0R1, 7W, 2818, METAL STRIP; Resistance:0.1ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R1, 7W, 2818, METAL STRIP; Resistance:0.1ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSHM2818R1000FEA 1104908-WSHM2818R1000FEA 541-2638-1-ND 53Y0298
Product Name SMD 0.1 Ohm 7W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R1, 7W, 2818, Metal Strip; Resistance Vishay
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 7 watts 7 watts 7 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD245JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details