Vishay Intertechnology, Inc. Automotive SMD 0.06 Ohm 7W Resistor WSHM2818R0600FEA

Description
Res Metal Strip 2818 0.06 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.06 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.06 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0600FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2818 0.06 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.06 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.06 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0600FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.06 Ohm 7W Resistor - 52-WSHM2818R0600FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.06 Ohm 7W Resistor
52-WSHM2818R0600FEA
Automotive SMD 0.06 Ohm 7W Resistor 52-WSHM2818R0600FEA
Res Metal Strip 2818 0.06 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.06 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.06 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0600FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2818 0.06 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0600FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.06 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.06 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0600FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2634-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2634-1-ND
Chip Resistor - Surface Mount 541-2634-1-ND
60 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2634-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2634-2-ND
Chip Resistor - Surface Mount 541-2634-2-ND
60 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2634-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2634-6-ND
Chip Resistor - Surface Mount 541-2634-6-ND
60 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-WSHM2818R0600FEA 541-2634-1-ND
Product Name Automotive SMD 0.06 Ohm 7W Resistor Chip Resistor - Surface Mount
Technology / Construction Metal Strip MetalAlloy
Mounting / Packaging 2818 Nonstandard
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details