Vishay Precision Group Chip Resistor - Surface Mount WSHM2818R0500FEB

Description
50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSHM2818R0500FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R0500FEBTR-ND
Chip Resistor - Surface Mount 541-WSHM2818R0500FEBTR-ND
50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM2818R0500FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R0500FEBDKR-ND
Chip Resistor - Surface Mount 541-WSHM2818R0500FEBDKR-ND
50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM2818R0500FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R0500FEBCT-ND
Chip Resistor - Surface Mount 541-WSHM2818R0500FEBCT-ND
50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Wshm2818 Series, 0.05 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay - 41Y2448 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Wshm2818 Series, 0.05 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay
41Y2448
Smd Current Sense Resistors, Wshm2818 Series, 0.05 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay 41Y2448
SMD Current Sense Resistors, WSHM2818 Series, 0.05 ohm, 7 W, 1%, 2818 [7146 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, WSHM2818 Series, 0.05 ohm, 7 W, 1%, 2818 [7146 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WSHM2818R0500FEBTR-ND 41Y2448
Product Name Chip Resistor - Surface Mount Smd Current Sense Resistors, Wshm2818 Series, 0.05 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging Nonstandard
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers