Vishay Precision Group Automotive SMD 0.05 Ohm 7W Resistor WSHM2818R0500FEA

Description
Res Metal Strip 2818 0.05 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0500FEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Metal Strip 2818 0.05 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0500FEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WSHM2818R0500FEA is a surface mount chip resistor from Win Source Electronics, specifically designed for high power applications with a power rating of 7 watts. It features a low resistance value of 50 mΩ and operates within a temperature range of -65°C to +170°C. The resistor is constructed with a solid metal nickel-chrome or manganese-copper alloy, providing a low temperature coefficient of resistance (TCR) of ±75 ppm/°C and low thermal EMF of less than 3 OºV/°C. It is AEC-Q200 qualified, making it suitable for automotive applications. The device has a very low inductance of less than 5 nH, which is beneficial for current sensing and voltage division applications. The WSHM2818R0500FEA is packaged in tape and reel format, with a typical weight of 167.8 g per 1000 pieces, and is moisture resistant, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The WSHM2818R0500FEA is a surface mount chip resistor from Win Source Electronics, specifically designed for high power applications with a power rating of 7 watts. It features a low resistance value of 50 mΩ and operates within a temperature range of -65°C to +170°C. The resistor is constructed with a solid metal nickel-chrome or manganese-copper alloy, providing a low temperature coefficient of resistance (TCR) of ±75 ppm/°C and low thermal EMF of less than 3 OºV/°C. It is AEC-Q200 qualified, making it suitable for automotive applications. The device has a very low inductance of less than 5 nH, which is beneficial for current sensing and voltage division applications. The WSHM2818R0500FEA is packaged in tape and reel format, with a typical weight of 167.8 g per 1000 pieces, and is moisture resistant, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.05 Ohm 7W Resistor - 52-WSHM2818R0500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.05 Ohm 7W Resistor
52-WSHM2818R0500FEA
Automotive SMD 0.05 Ohm 7W Resistor 52-WSHM2818R0500FEA
Res Metal Strip 2818 0.05 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0500FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2818 0.05 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2633-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2633-1-ND
Chip Resistor - Surface Mount 541-2633-1-ND
50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2633-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2633-2-ND
Chip Resistor - Surface Mount 541-2633-2-ND
50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2633-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2633-6-ND
Chip Resistor - Surface Mount 541-2633-6-ND
50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1375315-WSHM2818R0500FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375315-WSHM2818R0500FEA
Resistors - Chip Resistor - Surface Mount 1375315-WSHM2818R0500FEA
Win Source Part Number: 1375315-WSHM2818R050 0FEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSHM2818 Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: Nonstandard Supplier Device Package: 2818 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) Height - Seated (Max): 0.069" (1.75mm) ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 50 mOhms Power (Watts): 7W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375315-WSHM2818R0500FEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSHM2818
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: Nonstandard
Supplier Device Package: 2818
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm)
Height - Seated (Max): 0.069" (1.75mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 50 mOhms
Power (Watts): 7W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Res, 0R05, 7W, 2818, Metal Strip; Resistance Vishay - 12AC7856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 7W, 2818, Metal Strip; Resistance Vishay
12AC7856
Res, 0R05, 7W, 2818, Metal Strip; Resistance Vishay 12AC7856
RES, 0R05, 7W, 2818, METAL STRIP; Resistance:0.05ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R05, 7W, 2818, METAL STRIP; Resistance:0.05ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R05, 7W, 2818, Metal Strip; Resistance Vishay - 08AJ1712 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 7W, 2818, Metal Strip; Resistance Vishay
08AJ1712
Res, 0R05, 7W, 2818, Metal Strip; Resistance Vishay 08AJ1712
RES, 0R05, 7W, 2818, METAL STRIP; Resistance:0.05ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R05, 7W, 2818, METAL STRIP; Resistance:0.05ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R05, 7W, 2818, Metal Strip Rohs Compliant Vishay - 45AJ9684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 7W, 2818, Metal Strip Rohs Compliant Vishay
45AJ9684
Res, 0R05, 7W, 2818, Metal Strip Rohs Compliant Vishay 45AJ9684
RES, 0R05, 7W, 2818, METAL STRIP ROHS COMPLIANT: YES

RES, 0R05, 7W, 2818, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSHM2818R0500FEA 541-2633-1-ND 1375315-WSHM2818R0500FEA 12AC7856 45AJ9684
Product Name Automotive SMD 0.05 Ohm 7W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 0R05, 7W, 2818, Metal Strip; Resistance Vishay Res, 0R05, 7W, 2818, Metal Strip Rohs Compliant Vishay
Technology / Construction Metal Strip MetalAlloy MetalAlloy
Mounting / Packaging 2818 Nonstandard 2818 [7146 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts 7 watts 7 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details