Vishay Intertechnology, Inc. 0.04 OHM 7W Resistor WSHM2818R0400FEB

Description
RES 0.04 OHM 1% 7W 2818 Product overview: WSHM2818R0400FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 OHM, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0400FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.04 OHM 1% 7W 2818 Product overview: WSHM2818R0400FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 OHM, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0400FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.04 OHM 7W Resistor - 52-WSHM2818R0400FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04 OHM 7W Resistor
52-WSHM2818R0400FEB
0.04 OHM 7W Resistor 52-WSHM2818R0400FEB
RES 0.04 OHM 1% 7W 2818 Product overview: WSHM2818R0400FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 OHM, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0400FEB can be used for catalog matching and distributor lookup.

RES 0.04 OHM 1% 7W 2818 Product overview: WSHM2818R0400FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.04 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.04 OHM, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0400FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSHM2818R0400FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R0400FEBTR-ND
Chip Resistor - Surface Mount 541-WSHM2818R0400FEBTR-ND
40 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM2818R0400FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R0400FEBDKR-ND
Chip Resistor - Surface Mount 541-WSHM2818R0400FEBDKR-ND
RES 0.04 OHM 1% 7W 2818

RES 0.04 OHM 1% 7W 2818

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM2818R0400FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R0400FEBCT-ND
Chip Resistor - Surface Mount 541-WSHM2818R0400FEBCT-ND
RES 0.04 OHM 1% 7W 2818

RES 0.04 OHM 1% 7W 2818

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-WSHM2818R0400FEB 541-WSHM2818R0400FEBTR-ND
Product Name 0.04 OHM 7W Resistor Chip Resistor - Surface Mount
Technology / Construction Metal Element MetalAlloy
Mounting / Packaging Nonstandard Nonstandard
Resistance Range 0.0400 ohms 0.0400 ohms
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details