33 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
33 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
33 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 2818 0.033 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0330FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.033 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.033 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0330FEB can be used for catalog matching and distributor lookup.
SMD Current Sense Resistors, WSHM2818 Series, 0.033 ohm, 7 W, 1%, 2818 [7146 Metric] RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-WSHM2818R0330FEBCT-ND | 8702530P | 8702530 | 1731395 | 52-WSHM2818R0330FEB | 41Y2447 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Automotive SMD 0.033 Ohm 7W Resistor | Smd Current Sense Resistors, Wshm2818 Series, 0.033 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||||
| Technology / Construction | MetalAlloy | MetalAlloy; NiCr Alloy | Nicr alloy | Nicr alloy | Metal Strip | |
| Mounting / Packaging | Nonstandard | Surface Mount Technology (SMT / SMD); 2818 | Surface Mount Technology (SMT / SMD); 2818 | Surface Mount Technology (SMT / SMD); 2616 | 2818 | |
| Resistance Range | 0.0330 ohms | 0.0330 ohms |