Vishay Precision Group Surface Mount Resistors WSHM2818R0200FEB

Description
Vishay WSHM2818R0200FEB
Request a Quote Datasheet
Description
Vishay WSHM2818R0200FEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8702527P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702527P
Surface Mount Resistors 8702527P
Vishay WSHM2818R0200FEB

Vishay WSHM2818R0200FEB

Supplier's Site
Surface Mount Resistors - 8702527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702527
Surface Mount Resistors 8702527
Vishay WSHM2818R0200FEB

Vishay WSHM2818R0200FEB

Supplier's Site
Surface Mount Resistors - 1731394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1731394
Surface Mount Resistors 1731394
Vishay WSHM2818R0200FEB

Vishay WSHM2818R0200FEB

Supplier's Site
Automotive SMD 0.02 Ohm 7W Resistor - 52-WSHM2818R0200FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.02 Ohm 7W Resistor
52-WSHM2818R0200FEB
Automotive SMD 0.02 Ohm 7W Resistor 52-WSHM2818R0200FEB
Res Metal Strip 2818 0.02 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0200FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0200FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 2818 0.02 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0200FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0200FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSHM2818R0200FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R0200FEBDKR-ND
Chip Resistor - Surface Mount 541-WSHM2818R0200FEBDKR-ND
±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM2818R0200FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R0200FEBTR-ND
Chip Resistor - Surface Mount 541-WSHM2818R0200FEBTR-ND
±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM2818R0200FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R0200FEBCT-ND
Chip Resistor - Surface Mount 541-WSHM2818R0200FEBCT-ND
±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Wshm2818 Series, 0.02 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay - 41Y2446 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Wshm2818 Series, 0.02 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay
41Y2446
Smd Current Sense Resistors, Wshm2818 Series, 0.02 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay 41Y2446
SMD Current Sense Resistors, WSHM2818 Series, 0.02 ohm, 7 W, 1%, 2818 [7146 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, WSHM2818 Series, 0.02 ohm, 7 W, 1%, 2818 [7146 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8702527P 8702527 52-WSHM2818R0200FEB 541-WSHM2818R0200FEBDKR-ND 41Y2446
Product Name Surface Mount Resistors Surface Mount Resistors Automotive SMD 0.02 Ohm 7W Resistor Chip Resistor - Surface Mount Smd Current Sense Resistors, Wshm2818 Series, 0.02 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay
Technology / Construction MetalAlloy; NiCr Alloy Nicr alloy Metal Strip MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2818 Surface Mount Technology (SMT / SMD); 2818 2818 Nonstandard
Resistance Range 0.0200 ohms
Power Rating 7 watts 7 watts 7 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details