Vishay Precision Group Resistors - Chip Resistor - Surface Mount WSHM2818R0200FEA

Description
Win Source Part Number: 1104907-WSHM2818R020 0FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSHM2818 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.069" (1.75mm) Standard Package: 3,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 7W Composition: Metal Element Number of Terminations: 2 Resistance: 20 mOhms Package / Case: Nonstandard Supplier Device Package: 2818 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) Alternative Parts (Cross-Reference): WSHM2818R0200FEAWSHM 2818R0200FEA.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2628-6,541-2628- 2,541-2628-1
Request a Quote Datasheet
Description
Win Source Part Number: 1104907-WSHM2818R020 0FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSHM2818 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.069" (1.75mm) Standard Package: 3,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 7W Composition: Metal Element Number of Terminations: 2 Resistance: 20 mOhms Package / Case: Nonstandard Supplier Device Package: 2818 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) Alternative Parts (Cross-Reference): WSHM2818R0200FEAWSHM 2818R0200FEA.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2628-6,541-2628- 2,541-2628-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1104907-WSHM2818R0200FEA
Resistors - Chip Resistor - Surface Mount 1104907-WSHM2818R0200FEA
Win Source Part Number: 1104907-WSHM2818R020 0FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSHM2818 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.069" (1.75mm) Standard Package: 3,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 7W Composition: Metal Element Number of Terminations: 2 Resistance: 20 mOhms Package / Case: Nonstandard Supplier Device Package: 2818 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) Alternative Parts (Cross-Reference): WSHM2818R0200FEAWSHM 2818R0200FEA.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-2628-6,541-2628- 2,541-2628-1

Win Source Part Number: 1104907-WSHM2818R0200FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSHM2818
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.069" (1.75mm)
Standard Package: 3,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 7W
Composition: Metal Element
Number of Terminations: 2
Resistance: 20 mOhms
Package / Case: Nonstandard
Supplier Device Package: 2818
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm)
Alternative Parts (Cross-Reference): WSHM2818R0200FEAWSHM2818R0200FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-2628-6,541-2628-2,541-2628-1

Buy Now Datasheet
Automotive SMD 0.02 Ohm 7W Resistor - 52-WSHM2818R0200FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.02 Ohm 7W Resistor
52-WSHM2818R0200FEA
Automotive SMD 0.02 Ohm 7W Resistor 52-WSHM2818R0200FEA
Res Metal Strip 2818 0.02 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0200FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2818 0.02 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0200FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2628-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2628-1-ND
Chip Resistor - Surface Mount 541-2628-1-ND
20 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2628-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2628-2-ND
Chip Resistor - Surface Mount 541-2628-2-ND
20 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2628-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2628-6-ND
Chip Resistor - Surface Mount 541-2628-6-ND
20 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R02, 7W, 2818, Metal Strip; Resistance Vishay - 12AC7822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 7W, 2818, Metal Strip; Resistance Vishay
12AC7822
Res, 0R02, 7W, 2818, Metal Strip; Resistance Vishay 12AC7822
RES, 0R02, 7W, 2818, METAL STRIP; Resistance:0.02ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R02, 7W, 2818, METAL STRIP; Resistance:0.02ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 7W, 2818, Metal Strip; Resistance Vishay - 08AJ1710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 7W, 2818, Metal Strip; Resistance Vishay
08AJ1710
Res, 0R02, 7W, 2818, Metal Strip; Resistance Vishay 08AJ1710
RES, 0R02, 7W, 2818, METAL STRIP; Resistance:0.02ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R02, 7W, 2818, METAL STRIP; Resistance:0.02ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1104907-WSHM2818R0200FEA 52-WSHM2818R0200FEA 541-2628-1-ND 12AC7822
Product Name Resistors - Chip Resistor - Surface Mount Automotive SMD 0.02 Ohm 7W Resistor Chip Resistor - Surface Mount Res, 0R02, 7W, 2818, Metal Strip; Resistance Vishay
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 7 watts 7 watts 7 watts 7 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details