Vishay Precision Group Chip Resistor - Surface Mount WSHM2818R0150FEA

Description
15 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
15 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2627-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2627-2-ND
Chip Resistor - Surface Mount 541-2627-2-ND
15 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2627-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2627-1-ND
Chip Resistor - Surface Mount 541-2627-1-ND
15 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2627-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2627-6-ND
Chip Resistor - Surface Mount 541-2627-6-ND
15 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Automotive SMD 0.015 Ohm 7W Resistor - 52-WSHM2818R0150FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.015 Ohm 7W Resistor
52-WSHM2818R0150FEA
Automotive SMD 0.015 Ohm 7W Resistor 52-WSHM2818R0150FEA
Res Metal Strip 2818 0.015 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.015 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.015 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0150FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2818 0.015 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.015 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.015 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0150FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375325-WSHM2818R0150FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375325-WSHM2818R0150FEA
Resistors - Chip Resistor - Surface Mount 1375325-WSHM2818R0150FEA
Win Source Part Number: 1375325-WSHM2818R015 0FEA Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: WSHM2818 Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: Nonstandard Supplier Device Package: 2818 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) Height - Seated (Max): 0.069" (1.75mm) ECCN: EAR99 Temperature Coefficient: ±75ppm/°C Resistance: 15 mOhms Power (Watts): 7W Composition: Metal Element Number of Terminations: 2

Win Source Part Number: 1375325-WSHM2818R0150FEA
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSHM2818
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: Nonstandard
Supplier Device Package: 2818
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm)
Height - Seated (Max): 0.069" (1.75mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 15 mOhms
Power (Watts): 7W
Composition: Metal Element
Number of Terminations: 2

Buy Now Datasheet
Res, 0R015, 7W, 2818, Metal Strip; Resistance Vishay - 08AJ1709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 7W, 2818, Metal Strip; Resistance Vishay
08AJ1709
Res, 0R015, 7W, 2818, Metal Strip; Resistance Vishay 08AJ1709
RES, 0R015, 7W, 2818, METAL STRIP; Resistance:0.015ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R015, 7W, 2818, METAL STRIP; Resistance:0.015ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R015, 7W, 2818, Metal Strip; Resistance Vishay - 12AC7814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R015, 7W, 2818, Metal Strip; Resistance Vishay
12AC7814
Res, 0R015, 7W, 2818, Metal Strip; Resistance Vishay 12AC7814
RES, 0R015, 7W, 2818, METAL STRIP; Resistance:0.015ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R015, 7W, 2818, METAL STRIP; Resistance:0.015ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2627-2-ND 52-WSHM2818R0150FEA 1375325-WSHM2818R0150FEA 08AJ1709
Product Name Chip Resistor - Surface Mount Automotive SMD 0.015 Ohm 7W Resistor Resistors - Chip Resistor - Surface Mount Res, 0R015, 7W, 2818, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy Metal Strip MetalAlloy
Mounting / Packaging Nonstandard 2818 2818 [7146 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers