Vishay Precision Group Surface Mount Resistors WSHM2818R0100FEB

Description
Vishay WSHM2818R0100FEB
Request a Quote Datasheet
Description
Vishay WSHM2818R0100FEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8702515P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702515P
Surface Mount Resistors 8702515P
Vishay WSHM2818R0100FEB

Vishay WSHM2818R0100FEB

Supplier's Site
Surface Mount Resistors - 8702515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702515
Surface Mount Resistors 8702515
Vishay WSHM2818R0100FEB

Vishay WSHM2818R0100FEB

Supplier's Site
Surface Mount Resistors - 1730484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1730484
Surface Mount Resistors 1730484
Vishay WSHM2818R0100FEB

Vishay WSHM2818R0100FEB

Supplier's Site
Automotive SMD 0.01 Ohm 7W Resistor - 52-WSHM2818R0100FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.01 Ohm 7W Resistor
52-WSHM2818R0100FEB
Automotive SMD 0.01 Ohm 7W Resistor 52-WSHM2818R0100FEB
Res Metal Strip 2818 0.01 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0100FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 2818 0.01 Ohm 1% 7W ±75ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM2818R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.01 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.01 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM2818R0100FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSHM2818R0100FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R0100FEBCT-ND
Chip Resistor - Surface Mount 541-WSHM2818R0100FEBCT-ND
10 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM2818R0100FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R0100FEBDKR-ND
Chip Resistor - Surface Mount 541-WSHM2818R0100FEBDKR-ND
10 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM2818R0100FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM2818R0100FEBTR-ND
Chip Resistor - Surface Mount 541-WSHM2818R0100FEBTR-ND
10 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Wshm2818 Series, 0.01 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay - 41Y2445 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Wshm2818 Series, 0.01 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay
41Y2445
Smd Current Sense Resistors, Wshm2818 Series, 0.01 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay 41Y2445
SMD Current Sense Resistors, WSHM2818 Series, 0.01 ohm, 7 W, 1%, 2818 [7146 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, WSHM2818 Series, 0.01 ohm, 7 W, 1%, 2818 [7146 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8702515P 8702515 1730484 52-WSHM2818R0100FEB 541-WSHM2818R0100FEBCT-ND 41Y2445
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Automotive SMD 0.01 Ohm 7W Resistor Chip Resistor - Surface Mount Smd Current Sense Resistors, Wshm2818 Series, 0.01 Ohm, 7 W, 1%, 2818 [7146 Metric] Rohs Compliant Vishay
Technology / Construction MetalAlloy; NiCr Alloy Nicr alloy Nicr alloy Metal Strip MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2818 Surface Mount Technology (SMT / SMD); 2818 Surface Mount Technology (SMT / SMD); 2715 2818 Nonstandard
Resistance Range 0.0100 ohms 0.0100 ohms
Power Rating 7 watts 7 watts 7 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details