Vishay Intertechnology, Inc. 0.009 OHM 7W Resistor WSHM28189L000FEB

Description
RES 0.009 OHM 1% 7W 2818 Product overview: WSHM28189L000FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.009 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.009 OHM, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28189L000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.009 OHM 1% 7W 2818 Product overview: WSHM28189L000FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.009 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.009 OHM, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28189L000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.009 OHM 7W Resistor - 52-WSHM28189L000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.009 OHM 7W Resistor
52-WSHM28189L000FEB
0.009 OHM 7W Resistor 52-WSHM28189L000FEB
RES 0.009 OHM 1% 7W 2818 Product overview: WSHM28189L000FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.009 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.009 OHM, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28189L000FEB can be used for catalog matching and distributor lookup.

RES 0.009 OHM 1% 7W 2818 Product overview: WSHM28189L000FEB from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.009 OHM, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.009 OHM, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28189L000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSHM28189L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM28189L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSHM28189L000FEBCT-ND
RES 0.009 OHM 1% 7W 2818

RES 0.009 OHM 1% 7W 2818

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM28189L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM28189L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSHM28189L000FEBDKR-ND
RES 0.009 OHM 1% 7W 2818

RES 0.009 OHM 1% 7W 2818

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM28189L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM28189L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSHM28189L000FEBTR-ND
9 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-WSHM28189L000FEB 541-WSHM28189L000FEBCT-ND
Product Name 0.009 OHM 7W Resistor Chip Resistor - Surface Mount
Technology / Construction Metal Element MetalAlloy
Mounting / Packaging Nonstandard Nonstandard
Resistance Range 0.0090 ohms 0.0090 ohms
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - RL73N1JR13FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details