Vishay Intertechnology, Inc. Automotive SMD Resistor WSHM28182L000FEB

Description
Power Metal Strip Resistors, High Power Low Value Surface Mount Automotive AEC-Q200 Product overview: WSHM28182L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28182L000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Metal Strip Resistors, High Power Low Value Surface Mount Automotive AEC-Q200 Product overview: WSHM28182L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28182L000FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD Resistor - 52-WSHM28182L000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD Resistor
52-WSHM28182L000FEB
Automotive SMD Resistor 52-WSHM28182L000FEB
Power Metal Strip Resistors, High Power Low Value Surface Mount Automotive AEC-Q200 Product overview: WSHM28182L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28182L000FEB can be used for catalog matching and distributor lookup.

Power Metal Strip Resistors, High Power Low Value Surface Mount Automotive AEC-Q200 Product overview: WSHM28182L000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28182L000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSHM28182L000FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM28182L000FEBDKR-ND
Chip Resistor - Surface Mount 541-WSHM28182L000FEBDKR-ND
RES 0.002 OHM 1% 7W 2818

RES 0.002 OHM 1% 7W 2818

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM28182L000FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM28182L000FEBTR-ND
Chip Resistor - Surface Mount 541-WSHM28182L000FEBTR-ND
2 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSHM28182L000FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSHM28182L000FEBCT-ND
Chip Resistor - Surface Mount 541-WSHM28182L000FEBCT-ND
RES 0.002 OHM 1% 7W 2818

RES 0.002 OHM 1% 7W 2818

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-WSHM28182L000FEB 541-WSHM28182L000FEBDKR-ND
Product Name Automotive SMD Resistor Chip Resistor - Surface Mount
Technology / Construction Metal Strip MetalAlloy
Mounting / Packaging 2818 Nonstandard
Tolerance 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers