Vishay Precision Group Automotive SMD 0.002 Ohm 7W Resistor WSHM28182L000FEA

Description
Res Metal Strip 2818 0.002 Ohm 1% 7W ±200ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM28182L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28182L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2818 0.002 Ohm 1% 7W ±200ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM28182L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28182L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.002 Ohm 7W Resistor - 52-WSHM28182L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.002 Ohm 7W Resistor
52-WSHM28182L000FEA
Automotive SMD 0.002 Ohm 7W Resistor 52-WSHM28182L000FEA
Res Metal Strip 2818 0.002 Ohm 1% 7W ±200ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM28182L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28182L000FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2818 0.002 Ohm 1% 7W ±200ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: WSHM28182L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.002 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.002 Ohm, 7W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28182L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2618-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2618-2-ND
Chip Resistor - Surface Mount 541-2618-2-ND
2 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2618-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2618-6-ND
Chip Resistor - Surface Mount 541-2618-6-ND
2 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2618-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2618-1-ND
Chip Resistor - Surface Mount 541-2618-1-ND
2 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R002, 7W, 2818, Metal Strip; Resistance Vishay - 08AJ1713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 7W, 2818, Metal Strip; Resistance Vishay
08AJ1713
Res, 0R002, 7W, 2818, Metal Strip; Resistance Vishay 08AJ1713
RES, 0R002, 7W, 2818, METAL STRIP; Resistance:0.002ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R002, 7W, 2818, METAL STRIP; Resistance:0.002ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R002, 7W, 2818, Metal Strip; Resistance Vishay - 12AC7909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R002, 7W, 2818, Metal Strip; Resistance Vishay
12AC7909
Res, 0R002, 7W, 2818, Metal Strip; Resistance Vishay 12AC7909
RES, 0R002, 7W, 2818, METAL STRIP; Resistance:0.002ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R002, 7W, 2818, METAL STRIP; Resistance:0.002ohm; Product Range:WSHM2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-WSHM28182L000FEA 541-2618-2-ND 08AJ1713
Product Name Automotive SMD 0.002 Ohm 7W Resistor Chip Resistor - Surface Mount Res, 0R002, 7W, 2818, Metal Strip; Resistance Vishay
Technology / Construction Metal Strip MetalAlloy MetalAlloy
Mounting / Packaging 2818 Nonstandard 2818 [7146 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts 7 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details