Vishay Intertechnology, Inc. SMD 7W 0.001ohm 0.0837V Resistor WSHM28181L000FEA

Description
Fixed Resistor, Metal Strip, 7W, 0.001ohm, 0.0837V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 2818, CHIP Product overview: WSHM28181L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7W, 0.001ohm, 0.0837V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 0.001ohm, 0.0837V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28181L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Strip, 7W, 0.001ohm, 0.0837V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 2818, CHIP Product overview: WSHM28181L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7W, 0.001ohm, 0.0837V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 0.001ohm, 0.0837V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28181L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 7W 0.001ohm 0.0837V Resistor - 52-WSHM28181L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7W 0.001ohm 0.0837V Resistor
52-WSHM28181L000FEA
SMD 7W 0.001ohm 0.0837V Resistor 52-WSHM28181L000FEA
Fixed Resistor, Metal Strip, 7W, 0.001ohm, 0.0837V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 2818, CHIP Product overview: WSHM28181L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7W, 0.001ohm, 0.0837V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 0.001ohm, 0.0837V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28181L000FEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Strip, 7W, 0.001ohm, 0.0837V, 1% +/-Tol, 200ppm/Cel, Surface Mount, 2818, CHIP Product overview: WSHM28181L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7W, 0.001ohm, 0.0837V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 0.001ohm, 0.0837V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHM28181L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-2639-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2639-1-ND
Chip Resistor - Surface Mount 541-2639-1-ND
1 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2639-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2639-2-ND
Chip Resistor - Surface Mount 541-2639-2-ND
1 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2639-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2639-6-ND
Chip Resistor - Surface Mount 541-2639-6-ND
1 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 7W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327045-WSHM28181L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327045-WSHM28181L000FEA
Resistors - Chip Resistor - Surface Mount 1327045-WSHM28181L000FEA
Manufacturer: Vishay Dale Win Source Part Number: 1327045-WSHM28181L00 0FEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) Height - Seated (Max): 0.069" (1.75mm) Standard Package: 3,500 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 7W Composition: Metal Element Number of Terminations: 2 Resistance: 1 mOhms Supplier Device Package: 2818 Temperature Range - Operating: -65°C ~ 170°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2639-1,541-2639- 2,541-2639-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327045-WSHM28181L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm)
Height - Seated (Max): 0.069" (1.75mm)
Standard Package: 3,500
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 7W
Composition: Metal Element
Number of Terminations: 2
Resistance: 1 mOhms
Supplier Device Package: 2818
Temperature Range - Operating: -65°C ~ 170°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2639-1,541-2639-2,541-2639-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSHM28181L000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSHM28181L000FEA
Resistors - Chip Resistor - Surface Mount WSHM28181L000FEA
RES 0.001 OHM 1% 7W 2818

RES 0.001 OHM 1% 7W 2818

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSHM28181L000FEA 541-2639-1-ND 1327045-WSHM28181L000FEA WSHM28181L000FEA
Product Name SMD 7W 0.001ohm 0.0837V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalOxide
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details