Vishay Intertechnology, Inc. 0.1 OHM 5W Resistor WSH2818R1000FEA

Description
RES 0.1 OHM 1% 5W 2818 Product overview: WSH2818R1000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R1000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.1 OHM 1% 5W 2818 Product overview: WSH2818R1000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R1000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 OHM 5W Resistor - 52-WSH2818R1000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 5W Resistor
52-WSH2818R1000FEA
0.1 OHM 5W Resistor 52-WSH2818R1000FEA
RES 0.1 OHM 1% 5W 2818 Product overview: WSH2818R1000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R1000FEA can be used for catalog matching and distributor lookup.

RES 0.1 OHM 1% 5W 2818 Product overview: WSH2818R1000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R1000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSHA-.1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSHA-.1TR-ND
Chip Resistor - Surface Mount WSHA-.1TR-ND
100 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .1 OHM 5W 1% 2818 SMD - WSH2818R1000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1 OHM 5W 1% 2818 SMD
WSH2818R1000FEA
RES .1 OHM 5W 1% 2818 SMD WSH2818R1000FEA
RES .1ohm 5W 1% 2818 SMD

RES .1ohm 5W 1% 2818 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSH2818R1000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSH2818R1000FEA
Chip Resistor - Surface Mount WSH2818R1000FEA
RES 0.1 OHM 1% 5W 2818

RES 0.1 OHM 1% 5W 2818

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-WSH2818R1000FEA WSHA-.1TR-ND WSH2818R1000FEA WSH2818R1000FEA
Product Name 0.1 OHM 5W Resistor Chip Resistor - Surface Mount RES .1 OHM 5W 1% 2818 SMD Chip Resistor - Surface Mount
Mounting / Packaging Nonstandard Nonstandard Surface Mount Technology (SMT / SMD)
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP5R6JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - RL73N1ER39FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details