Vishay Precision Group Chip Resistor - Surface Mount WSH2818R0500FEA

Description
50 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSHA-.05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSHA-.05TR-ND
Chip Resistor - Surface Mount WSHA-.05TR-ND
50 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1136250-WSH2818R0500FEA
Resistors - Chip Resistor - Surface Mount 1136250-WSH2818R0500FEA
Win Source Part Number: 1136250-WSH2818R0500 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSH2818 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.055" (1.39mm) Standard Package: 3,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 5W Composition: Metal Element Number of Terminations: 2 Resistance: 50 mOhms Package / Case: Nonstandard Supplier Device Package: 2818 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) Alternative Parts (Cross-Reference): WSH2818R0500FEA.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSHA-.05TR,WSHA-.05C T,WSHA-.05DKR Product Status: Obsolete

Win Source Part Number: 1136250-WSH2818R0500FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSH2818
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.055" (1.39mm)
Standard Package: 3,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 50 mOhms
Package / Case: Nonstandard
Supplier Device Package: 2818
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm)
Alternative Parts (Cross-Reference): WSH2818R0500FEA.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSHA-.05TR,WSHA-.05CT,WSHA-.05DKR
Product Status: Obsolete

Buy Now Datasheet
RES .05 OHM 5W 1% 2818 SMD - WSH2818R0500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .05 OHM 5W 1% 2818 SMD
WSH2818R0500FEA
RES .05 OHM 5W 1% 2818 SMD WSH2818R0500FEA
RES .05ohm 5W 1% 2818 SMD

RES .05ohm 5W 1% 2818 SMD

Supplier's Site
0.05 OHM 5W Resistor - 52-WSH2818R0500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.05 OHM 5W Resistor
52-WSH2818R0500FEA
0.05 OHM 5W Resistor 52-WSH2818R0500FEA
RES 0.05 OHM 1% 5W 2818 Product overview: WSH2818R0500FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R0500FEA can be used for catalog matching and distributor lookup.

RES 0.05 OHM 1% 5W 2818 Product overview: WSH2818R0500FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSH2818R0500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 2818, R05, 5W, 1%; Resistance Vishay - 79T5800 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2818, R05, 5W, 1%; Resistance Vishay
79T5800
Resistor, 2818, R05, 5W, 1%; Resistance Vishay 79T5800
RESISTOR, 2818, R05, 5W, 1%; Resistance:0.05ohm; Product Range:WSH2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RESISTOR, 2818, R05, 5W, 1%; Resistance:0.05ohm; Product Range:WSH2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSHA-.05TR-ND 1136250-WSH2818R0500FEA WSH2818R0500FEA 52-WSH2818R0500FEA 79T5800
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES .05 OHM 5W 1% 2818 SMD 0.05 OHM 5W Resistor Resistor, 2818, R05, 5W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard Surface Mount Technology (SMT / SMD) Nonstandard 2818 [7146 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers