RES .04ohm 5W 1% 2818 SMD
40 mOhms ±1% 5W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSH2818R0400FEA | WSHA-.04TR-ND |
| Product Name | RES .04 OHM 5W 1% 2818 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Nonstandard |
| Resistance Range | 0.0400 ohms | 0.0400 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 5 watts | 5 watts |
| Configuration | Single Resistor |